Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1530CS8#PBF 120074-LTC1530CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 120074-LTC1530CS8#PB F Packaging: Tube/Rail Applications: Controller, Intel Pentium II, AMD-K6-2 Mounting: SMD (SMT) Voltage - Input: 3.75 V to 13.2 V Number of Outputs: 1 Output Voltage: 1.3 V to 3.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Alternative Parts (Cross-Reference): NCP1573DR2; LTC1147LIS8#PBF; LTC1147LCS8; LTC1530CS8#PBF; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 120074-LTC1530CS8#PB F Packaging: Tube/Rail Applications: Controller, Intel Pentium II, AMD-K6-2 Mounting: SMD (SMT) Voltage - Input: 3.75 V to 13.2 V Number of Outputs: 1 Output Voltage: 1.3 V to 3.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Alternative Parts (Cross-Reference): NCP1573DR2; LTC1147LIS8#PBF; LTC1147LCS8; LTC1530CS8#PBF; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1530CS8#PBF - 120074-LTC1530CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1530CS8#PBF
120074-LTC1530CS8#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1530CS8#PBF 120074-LTC1530CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 120074-LTC1530CS8#PB F Packaging: Tube/Rail Applications: Controller, Intel Pentium II, AMD-K6-2 Mounting: SMD (SMT) Voltage - Input: 3.75 V to 13.2 V Number of Outputs: 1 Output Voltage: 1.3 V to 3.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Alternative Parts (Cross-Reference): NCP1573DR2; LTC1147LIS8#PBF; LTC1147LCS8; LTC1530CS8#PBF; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 120074-LTC1530CS8#PBF
Packaging: Tube/Rail
Applications: Controller, Intel Pentium II, AMD-K6-2
Mounting: SMD (SMT)
Voltage - Input: 3.75 V to 13.2 V
Number of Outputs: 1
Output Voltage: 1.3 V to 3.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Alternative Parts (Cross-Reference): NCP1573DR2; LTC1147LIS8#PBF; LTC1147LCS8; LTC1530CS8#PBF;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 120074-LTC1530CS8#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1530CS8#PBF
Package Type SOIC; Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3571EUD#PBF - 072380-LT3571EUD#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-QFN-EP (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3708EUH#PBF - 020599-LTC3708EUH#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3445EUF#PBF - 072572-LTC3445EUF#PBF - Win Source Electronics
Specs
Regulator Category Linear; Switching
Package Type Other; 24-QFN (4x4)
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3869EUFD#PBF - 072606-LTC3869EUFD#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 28-QFN (4x5)
View Details