Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3580IMS8E#PBF 072381-LT3580IMS8E#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072381-LT3580IMS8E#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Cuk, SEPIC Frequency - Switching: 200kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A (Switch) Family Name: LT3580 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-EP Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 32V Nominal Output Voltage (Min/Fixed): 5V Maximum Output Voltage: 42V (Switch) Minimum Input Voltage: 2.5V Alternative Parts (Cross-Reference): LT3580IDD#TRPBF; LT3580IDD#PBF; LT3580IMS8E#TRPBF; Introduction Date: October 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072381-LT3580IMS8E#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Cuk, SEPIC Frequency - Switching: 200kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A (Switch) Family Name: LT3580 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-EP Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 32V Nominal Output Voltage (Min/Fixed): 5V Maximum Output Voltage: 42V (Switch) Minimum Input Voltage: 2.5V Alternative Parts (Cross-Reference): LT3580IDD#TRPBF; LT3580IDD#PBF; LT3580IMS8E#TRPBF; Introduction Date: October 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3580IMS8E#PBF - 072381-LT3580IMS8E#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3580IMS8E#PBF
072381-LT3580IMS8E#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3580IMS8E#PBF 072381-LT3580IMS8E#PBF
Manufacturer: Linear Technology Win Source Part Number: 072381-LT3580IMS8E#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Cuk, SEPIC Frequency - Switching: 200kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A (Switch) Family Name: LT3580 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-EP Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 32V Nominal Output Voltage (Min/Fixed): 5V Maximum Output Voltage: 42V (Switch) Minimum Input Voltage: 2.5V Alternative Parts (Cross-Reference): LT3580IDD#TRPBF; LT3580IDD#PBF; LT3580IMS8E#TRPBF; Introduction Date: October 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 072381-LT3580IMS8E#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Cuk, SEPIC
Frequency - Switching: 200kHz to 2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A (Switch)
Family Name: LT3580
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MSOP-EP
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 32V
Nominal Output Voltage (Min/Fixed): 5V
Maximum Output Voltage: 42V (Switch)
Minimum Input Voltage: 2.5V
Alternative Parts (Cross-Reference): LT3580IDD#TRPBF; LT3580IDD#PBF; LT3580IMS8E#TRPBF;
Introduction Date: October 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 072381-LT3580IMS8E#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3580IMS8E#PBF
Configuration / Function Boost, Cuk, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1615ES5#TRMPBF - 020280-LT1615ES5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3731IG#PBF - 072592-LTC3731IG#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 36-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1376CS8-TR - 072270-LT1376CS8-TR - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3805EMSE#PBF - 072596-LTC3805EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details