Win Source Electronics Transformers - Specialty Transformers 1200687-14255R-100

Description
Win Source Part Number: 1200687-14255R-100 Category: Transformers>Special ty Transformers Package: Tape & Reel For Use With/Related Products: FT 3120, 3150, 5000 Smart Transceivers Height - Seated (Max): 0.492" (12.50mm) Standard Package: 100 Mounting: SMD (SMT) Dimension: 0.670" L x 0.670" W (17.00mm x 17.00mm) Alternative Parts (Cross-Reference): 14255R100; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Echelon Corporation Other Names: 1499-1039-1,1499-103 9-2,14255R-100-ND,14 99-1039-6
Request a Quote Datasheet
Description
Win Source Part Number: 1200687-14255R-100 Category: Transformers>Special ty Transformers Package: Tape & Reel For Use With/Related Products: FT 3120, 3150, 5000 Smart Transceivers Height - Seated (Max): 0.492" (12.50mm) Standard Package: 100 Mounting: SMD (SMT) Dimension: 0.670" L x 0.670" W (17.00mm x 17.00mm) Alternative Parts (Cross-Reference): 14255R100; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Echelon Corporation Other Names: 1499-1039-1,1499-103 9-2,14255R-100-ND,14 99-1039-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Specialty Transformers - 1200687-14255R-100 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Specialty Transformers
1200687-14255R-100
Transformers - Specialty Transformers 1200687-14255R-100
Win Source Part Number: 1200687-14255R-100 Category: Transformers>Special ty Transformers Package: Tape & Reel For Use With/Related Products: FT 3120, 3150, 5000 Smart Transceivers Height - Seated (Max): 0.492" (12.50mm) Standard Package: 100 Mounting: SMD (SMT) Dimension: 0.670" L x 0.670" W (17.00mm x 17.00mm) Alternative Parts (Cross-Reference): 14255R100; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Echelon Corporation Other Names: 1499-1039-1,1499-103 9-2,14255R-100-ND,14 99-1039-6

Win Source Part Number: 1200687-14255R-100
Category: Transformers>Specialty Transformers
Package: Tape & Reel
For Use With/Related Products: FT 3120, 3150, 5000 Smart Transceivers
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 100
Mounting: SMD (SMT)
Dimension: 0.670" L x 0.670" W (17.00mm x 17.00mm)
Alternative Parts (Cross-Reference): 14255R100;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Echelon Corporation
Other Names: 1499-1039-1,1499-1039-2,14255R-100-ND,1499-1039-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 1200687-14255R-100
Product Name Transformers - Specialty Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - G5002CG - 872540-G5002CG - Win Source Electronics
Specs
Category Signal
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Pulse Transformers - G4803CG - 919451-G4803CG - Win Source Electronics
Specs
Category Signal
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Pulse Transformers - H2038DG - 873153-H2038DG - Win Source Electronics
Specs
Category Signal
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Pulse Transformers - H4001CG - 873160-H4001CG - Win Source Electronics
Specs
Category Signal
Operating Temperature 0 to 70 C (32 to 158 F)
View Details