Win Source Electronics Integrated Circuits (ICs) - Interface - Modems - ICs and Modules 1199851-CX07203-15

Description
Win Source Part Number: 1199851-CX07203-15 Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Conexant Other Names: 2156-CX07203-15,CONC ONCX07203-15 RoHS Status: Not applicable
Request a Quote
Description
Win Source Part Number: 1199851-CX07203-15 Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Conexant Other Names: 2156-CX07203-15,CONC ONCX07203-15 RoHS Status: Not applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1199851-CX07203-15 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
1199851-CX07203-15
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules 1199851-CX07203-15
Win Source Part Number: 1199851-CX07203-15 Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Conexant Other Names: 2156-CX07203-15,CONC ONCX07203-15 RoHS Status: Not applicable

Win Source Part Number: 1199851-CX07203-15
Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 0000.00.0000
Mfr: Conexant
Other Names: 2156-CX07203-15,CONCONCX07203-15
RoHS Status: Not applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1199851-CX07203-15
Product Name Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1069-6CS8#PBF - 1060349-LTC1069-6CS8#PBF - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 10 V
Package Type SOIC; 8-SOIC
View Details
Interface - Interface - Specialized - NJU6470FG1-02 - 1082300-NJU6470FG1-02 - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC486ISW#TRPBF - 122313-LTC486ISW#TRPBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1384CSW#PBF - 125341-LTC1384CSW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5 V
Data Rate 120 kbps
View Details