Manufacturer: Cynergy 3
Win Source Part Number: 1196234-LFS-02
Series: LFS
Operating Temperature Range: -30°C ~ 75°C (TA)
Voltage - Input: 230V
Port Size: 3/4", 0.75" (19.05mm) BSP
Material - Body: Aluminum
Categories: Sensors, Transducers
Manufacturer Homepage: www.cynergy3.com
Flow Sensor Type: Liquid
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1196234-LFS-02 |
| Product Name | Electronic Surplus - LFS-02 |