Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3555EUFD-1#TRPBF 119541-LTC3555EUFD-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 119541-LTC3555EUFD-1 #TRPBF Packaging: Reel - TR Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (4x5) Supply Voltage - Operating: 4.35 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 119541-LTC3555EUFD-1 #TRPBF Packaging: Reel - TR Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (4x5) Supply Voltage - Operating: 4.35 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3555EUFD-1#TRPBF - 119541-LTC3555EUFD-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3555EUFD-1#TRPBF
119541-LTC3555EUFD-1#TRPBF
PMIC - PMIC - Power Management - Specialized - LTC3555EUFD-1#TRPBF 119541-LTC3555EUFD-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 119541-LTC3555EUFD-1 #TRPBF Packaging: Reel - TR Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (4x5) Supply Voltage - Operating: 4.35 V to 5.5 V

Manufacturer: Linear Technology
Win Source Part Number: 119541-LTC3555EUFD-1#TRPBF
Packaging: Reel - TR
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-QFN (4x5)
Supply Voltage - Operating: 4.35 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 119541-LTC3555EUFD-1#TRPBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3555EUFD-1#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2915ITS8-1#TRPBF - 1062218-LTC2915ITS8-1#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Supervisors - LTC2905CTS8#TRMPBF - 020544-LTC2905CTS8#TRMPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Supervisors - LTC1232CS8#TRPBF - 117639-LTC1232CS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Hot Swap Controllers - LT4250HCS8 - 072399-LT4250HCS8 - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1600 µA
View Details