Win Source Electronics Interface - Interface - Specialized - NJU6468FG1-00 1183429-NJU6468FG1-00

Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1183429-NJU6468FG1-0 0 Operating Supply Voltage: 5.5 V Categories: Interface - Specialized Case / Package: QFP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -30 °C Max Operating Temperature: 80 °C Nominal Supply Current: 800 µA Max Supply Current: 800 µA
Request a Quote
Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1183429-NJU6468FG1-0 0 Operating Supply Voltage: 5.5 V Categories: Interface - Specialized Case / Package: QFP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -30 °C Max Operating Temperature: 80 °C Nominal Supply Current: 800 µA Max Supply Current: 800 µA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - NJU6468FG1-00 - 1183429-NJU6468FG1-00 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - NJU6468FG1-00
1183429-NJU6468FG1-00
Interface - Interface - Specialized - NJU6468FG1-00 1183429-NJU6468FG1-00
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1183429-NJU6468FG1-0 0 Operating Supply Voltage: 5.5 V Categories: Interface - Specialized Case / Package: QFP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -30 °C Max Operating Temperature: 80 °C Nominal Supply Current: 800 µA Max Supply Current: 800 µA

Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1183429-NJU6468FG1-00
Operating Supply Voltage: 5.5 V
Categories: Interface - Specialized
Case / Package: QFP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -30 °C
Max Operating Temperature: 80 °C
Nominal Supply Current: 800 µA
Max Supply Current: 800 µA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1183429-NJU6468FG1-00
Product Name Interface - Interface - Specialized - NJU6468FG1-00
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4303CMS8#TRPBF - 111157-LTC4303CMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1338ISW#PBF - 1060586-LTC1338ISW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5 V
Data Rate 120 kbps
View Details