Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490IS8#TRPBF 118326-LT1490IS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 118326-LT1490IS8#TRP BF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.07 V/μs Current - Input Bias: 4nA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2 V to 44 V, ±1 V to 22 V Operating Supply Current: 50μA Channel Output Current: 25mA Gain Bandwidth Product (GBP): 200kHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 118326-LT1490IS8#TRP BF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.07 V/μs Current - Input Bias: 4nA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2 V to 44 V, ±1 V to 22 V Operating Supply Current: 50μA Channel Output Current: 25mA Gain Bandwidth Product (GBP): 200kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490IS8#TRPBF - 118326-LT1490IS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490IS8#TRPBF
118326-LT1490IS8#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490IS8#TRPBF 118326-LT1490IS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 118326-LT1490IS8#TRP BF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.07 V/μs Current - Input Bias: 4nA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2 V to 44 V, ±1 V to 22 V Operating Supply Current: 50μA Channel Output Current: 25mA Gain Bandwidth Product (GBP): 200kHz

Manufacturer: Linear Technology
Win Source Part Number: 118326-LT1490IS8#TRPBF
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.07 V/μs
Current - Input Bias: 4nA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 2 V to 44 V, ±1 V to 22 V
Operating Supply Current: 50μA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 200kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 118326-LT1490IS8#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490IS8#TRPBF
Supply Voltage (VS) 2 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.2500 millivolts
IBIAS 0.0040 µA
GBW 0.2000 MHz
Unlock Full Specs
to access all available technical data