Win Source Electronics Chip Resistor - Surface Mount - LRC-LRF3WLF-01-R005-F 1182153-LRC-LRF3WLF-01-R005-F

Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1182153-LRC-LRF3WLF- 01-R005-F Categories: Chip Resistor - Surface Mount Alternative Parts (Cross-Reference): LRC-LRF3WLF-01-R005F ; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Schedule B: 8533210025
Request a Quote
Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1182153-LRC-LRF3WLF- 01-R005-F Categories: Chip Resistor - Surface Mount Alternative Parts (Cross-Reference): LRC-LRF3WLF-01-R005F ; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Schedule B: 8533210025
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - LRC-LRF3WLF-01-R005-F - 1182153-LRC-LRF3WLF-01-R005-F - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - LRC-LRF3WLF-01-R005-F
1182153-LRC-LRF3WLF-01-R005-F
Chip Resistor - Surface Mount - LRC-LRF3WLF-01-R005-F 1182153-LRC-LRF3WLF-01-R005-F
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1182153-LRC-LRF3WLF- 01-R005-F Categories: Chip Resistor - Surface Mount Alternative Parts (Cross-Reference): LRC-LRF3WLF-01-R005F ; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Schedule B: 8533210025

Manufacturer: International Resistive
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1182153-LRC-LRF3WLF-01-R005-F
Categories: Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): LRC-LRF3WLF-01-R005F;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Schedule B: 8533210025

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1182153-LRC-LRF3WLF-01-R005-F
Product Name Chip Resistor - Surface Mount - LRC-LRF3WLF-01-R005-F
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - LRC-LR1206-01-R030-F - 1070901-LRC-LR1206-01-R030-F - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0300 ohms
View Details
Chip Resistor - Surface Mount - CR20-473FV - 1107684-CR20-473FV - Win Source Electronics
Specs
Resistance Range 47000 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - LRC-LR2512-01-R120F - 1070921-LRC-LR2512-01-R120F - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - OAR3R005JLF - 1006077-OAR3R005JLF - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 5 +/- %
Temperature Coefficient 20 ±ppm/°C
View Details