Win Source Electronics Through Hole Resistors - OAR3R005JLF 1006077-OAR3R005JLF

Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006077-OAR3R005JLF Packaging: Bulk Termination: Radial Length: 15.24 mm Tolerance: 5 % Temperature Coefficient: 20 ppm/°C Insulation: Non-Insulated Height: 15.3 mm Resistance: 5 mΩ Power Rating: 3 W Width: 1.65 mm Categories: Through Hole Resistors Alternative Parts (Cross-Reference): BR3FB5L00; 620HR005E; 620HR005; 610HR005E; WLAR005FET; 607HR005; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Lead Pitch: 15.24 mm
Request a Quote
Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006077-OAR3R005JLF Packaging: Bulk Termination: Radial Length: 15.24 mm Tolerance: 5 % Temperature Coefficient: 20 ppm/°C Insulation: Non-Insulated Height: 15.3 mm Resistance: 5 mΩ Power Rating: 3 W Width: 1.65 mm Categories: Through Hole Resistors Alternative Parts (Cross-Reference): BR3FB5L00; 620HR005E; 620HR005; 610HR005E; WLAR005FET; 607HR005; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Lead Pitch: 15.24 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - OAR3R005JLF - 1006077-OAR3R005JLF - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - OAR3R005JLF
1006077-OAR3R005JLF
Through Hole Resistors - OAR3R005JLF 1006077-OAR3R005JLF
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006077-OAR3R005JLF Packaging: Bulk Termination: Radial Length: 15.24 mm Tolerance: 5 % Temperature Coefficient: 20 ppm/°C Insulation: Non-Insulated Height: 15.3 mm Resistance: 5 mΩ Power Rating: 3 W Width: 1.65 mm Categories: Through Hole Resistors Alternative Parts (Cross-Reference): BR3FB5L00; 620HR005E; 620HR005; 610HR005E; WLAR005FET; 607HR005; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Lead Pitch: 15.24 mm

Manufacturer: International Resistive
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1006077-OAR3R005JLF
Packaging: Bulk
Termination: Radial
Length: 15.24 mm
Tolerance: 5 %
Temperature Coefficient: 20 ppm/°C
Insulation: Non-Insulated
Height: 15.3 mm
Resistance: 5 mΩ
Power Rating: 3 W
Width: 1.65 mm
Categories: Through Hole Resistors
Alternative Parts (Cross-Reference): BR3FB5L00; 620HR005E; 620HR005; 610HR005E; WLAR005FET; 607HR005;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Lead Pitch: 15.24 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1006077-OAR3R005JLF
Product Name Through Hole Resistors - OAR3R005JLF
Resistance Range 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - LRC-LR2512-01-1R00-F - 1070918-LRC-LR2512-01-1R00-F - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
Tolerance 1 +/- %
View Details
Chip Resistor - Surface Mount - LRC-LRF2512LF-01-R003-J - 1070953-LRC-LRF2512LF-01-R003-J - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.00E6 ohms
Tolerance 5 +/- %
View Details
Chip Resistor - Surface Mount - LRC-LR1206LF-01-R150-F - 1070909-LRC-LR1206LF-01-R150-F - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details