Win Source Electronics Power Supplies - External/Internal (Off-Board) - AC DC Converters 1176861-RSP-150-12

Description
Win Source Part Number: 1176861-RSP-150-12 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: RSP-150 (150W) Type: Enclosed Features: Adjustable Output, PFC, Remote On/Off, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 24 Power (Watts): 150W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 90% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 70°C (With Derating) Dimension: 7.83" L x 3.90" W x 1.18" H (199.0mm x 99.0mm x 30.0mm) Alternative Parts (Cross-Reference): RSP150-12; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Current - Output 1: 12.5 A Mfr: MEAN WELL USA Inc. Other Names: 1866-4220,RSP-150-12 -ND Base Product Number: RSP-150 Approval Agency: CB, CCC, CE, cURus, TUV
Request a Quote Datasheet
Description
Win Source Part Number: 1176861-RSP-150-12 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: RSP-150 (150W) Type: Enclosed Features: Adjustable Output, PFC, Remote On/Off, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 24 Power (Watts): 150W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 90% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 70°C (With Derating) Dimension: 7.83" L x 3.90" W x 1.18" H (199.0mm x 99.0mm x 30.0mm) Alternative Parts (Cross-Reference): RSP150-12; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Current - Output 1: 12.5 A Mfr: MEAN WELL USA Inc. Other Names: 1866-4220,RSP-150-12 -ND Base Product Number: RSP-150 Approval Agency: CB, CCC, CE, cURus, TUV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1176861-RSP-150-12 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1176861-RSP-150-12
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1176861-RSP-150-12
Win Source Part Number: 1176861-RSP-150-12 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: RSP-150 (150W) Type: Enclosed Features: Adjustable Output, PFC, Remote On/Off, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 24 Power (Watts): 150W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 90% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 70°C (With Derating) Dimension: 7.83" L x 3.90" W x 1.18" H (199.0mm x 99.0mm x 30.0mm) Alternative Parts (Cross-Reference): RSP150-12; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Current - Output 1: 12.5 A Mfr: MEAN WELL USA Inc. Other Names: 1866-4220,RSP-150-12 -ND Base Product Number: RSP-150 Approval Agency: CB, CCC, CE, cURus, TUV

Win Source Part Number: 1176861-RSP-150-12
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: RSP-150 (150W)
Type: Enclosed
Features: Adjustable Output, PFC, Remote On/Off, Universal Input
Package: Box
Applications: ITE (Commercial)
Standard Package: 24
Power (Watts): 150W
Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 90%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -30°C ~ 70°C (With Derating)
Dimension: 7.83" L x 3.90" W x 1.18" H (199.0mm x 99.0mm x 30.0mm)
Alternative Parts (Cross-Reference): RSP150-12;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Current - Output 1: 12.5 A
Mfr: MEAN WELL USA Inc.
Other Names: 1866-4220,RSP-150-12-ND
Base Product Number: RSP-150
Approval Agency: CB, CCC, CE, cURus, TUV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1176861-RSP-150-12
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1211015-MPS-200-12 - Win Source Electronics
Specs
Package Type Other; Box
Output Power 140 to 200 watts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 995813-RCP-2000-24 - Win Source Electronics
Specs
Package Type Other; Box
Output Power 1920 watts
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details