Win Source Electronics Power Supplies - External/Internal (Off-Board) - AC DC Converters 1184541-HEP-320-54A

Description
Win Source Part Number: 1184541-HEP-320-54A Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: HEP-320 (320W) Type: Enclosed Features: Adjustable Output, IP65, PFC, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 8 Power (Watts): 321W Voltage - Input: 90 ~ 305 VAC, 127 ~ 431 VDC Voltage - Isolation: 3.75 kV Number of Outputs: 1 Voltage - Output 1: 54V Efficiency: 95% Mounting Type: Chassis Mount Temperature Range - Operating: -55°C ~ 70°C (With Derating) Dimension: 9.92" L x 3.54" W x 1.72" H (252.0mm x 90.0mm x 43.8mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Current - Output 1: 5.95 A Mfr: MEAN WELL USA Inc. Other Names: HEP-320-54A-ND,1866- 2280 Base Product Number: HEP-320 Approval Agency: CB, CE, cURus
Request a Quote Datasheet
Description
Win Source Part Number: 1184541-HEP-320-54A Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: HEP-320 (320W) Type: Enclosed Features: Adjustable Output, IP65, PFC, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 8 Power (Watts): 321W Voltage - Input: 90 ~ 305 VAC, 127 ~ 431 VDC Voltage - Isolation: 3.75 kV Number of Outputs: 1 Voltage - Output 1: 54V Efficiency: 95% Mounting Type: Chassis Mount Temperature Range - Operating: -55°C ~ 70°C (With Derating) Dimension: 9.92" L x 3.54" W x 1.72" H (252.0mm x 90.0mm x 43.8mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Current - Output 1: 5.95 A Mfr: MEAN WELL USA Inc. Other Names: HEP-320-54A-ND,1866- 2280 Base Product Number: HEP-320 Approval Agency: CB, CE, cURus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1184541-HEP-320-54A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1184541-HEP-320-54A
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1184541-HEP-320-54A
Win Source Part Number: 1184541-HEP-320-54A Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: HEP-320 (320W) Type: Enclosed Features: Adjustable Output, IP65, PFC, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 8 Power (Watts): 321W Voltage - Input: 90 ~ 305 VAC, 127 ~ 431 VDC Voltage - Isolation: 3.75 kV Number of Outputs: 1 Voltage - Output 1: 54V Efficiency: 95% Mounting Type: Chassis Mount Temperature Range - Operating: -55°C ~ 70°C (With Derating) Dimension: 9.92" L x 3.54" W x 1.72" H (252.0mm x 90.0mm x 43.8mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Current - Output 1: 5.95 A Mfr: MEAN WELL USA Inc. Other Names: HEP-320-54A-ND,1866- 2280 Base Product Number: HEP-320 Approval Agency: CB, CE, cURus

Win Source Part Number: 1184541-HEP-320-54A
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: HEP-320 (320W)
Type: Enclosed
Features: Adjustable Output, IP65, PFC, Universal Input
Package: Box
Applications: ITE (Commercial)
Standard Package: 8
Power (Watts): 321W
Voltage - Input: 90 ~ 305 VAC, 127 ~ 431 VDC
Voltage - Isolation: 3.75 kV
Number of Outputs: 1
Voltage - Output 1: 54V
Efficiency: 95%
Mounting Type: Chassis Mount
Temperature Range - Operating: -55°C ~ 70°C (With Derating)
Dimension: 9.92" L x 3.54" W x 1.72" H (252.0mm x 90.0mm x 43.8mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9530
Current - Output 1: 5.95 A
Mfr: MEAN WELL USA Inc.
Other Names: HEP-320-54A-ND,1866-2280
Base Product Number: HEP-320
Approval Agency: CB, CE, cURus

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1184541-HEP-320-54A
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data