Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430ACS8#TRPBF 117651-LTC1430ACS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 117651-LTC1430ACS8#T RPBF Packaging: Reel - TR Applications: Controller, Intel Pentium II, AMD-K6 Mounting: SMD (SMT) Voltage - Input: 4 V to 8 V Number of Outputs: 1 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 117651-LTC1430ACS8#T RPBF Packaging: Reel - TR Applications: Controller, Intel Pentium II, AMD-K6 Mounting: SMD (SMT) Voltage - Input: 4 V to 8 V Number of Outputs: 1 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430ACS8#TRPBF - 117651-LTC1430ACS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430ACS8#TRPBF
117651-LTC1430ACS8#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430ACS8#TRPBF 117651-LTC1430ACS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 117651-LTC1430ACS8#T RPBF Packaging: Reel - TR Applications: Controller, Intel Pentium II, AMD-K6 Mounting: SMD (SMT) Voltage - Input: 4 V to 8 V Number of Outputs: 1 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC

Manufacturer: Linear Technology
Win Source Part Number: 117651-LTC1430ACS8#TRPBF
Packaging: Reel - TR
Applications: Controller, Intel Pentium II, AMD-K6
Mounting: SMD (SMT)
Voltage - Input: 4 V to 8 V
Number of Outputs: 1
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 117651-LTC1430ACS8#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430ACS8#TRPBF
Package Type SOIC; Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1963AES8-3.3#PBF - 020360-LT1963AES8-3.3#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1175IQ#PBF - 072227-LT1175IQ#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8-5#PBF - 020323-LT1763CS8-5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3805EMSE#PBF - 072596-LTC3805EMSE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details