Win Source Electronics PMIC - PMIC - Supervisors - LTC2928IUHF#TRPBF 117437-LTC2928IUHF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 117437-LTC2928IUHF#T RPBF Packaging: Reel - TR Type: Sequencer Mounting: SMD (SMT) Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: 5 ms Minimum Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 38-QFN (5x7) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 117437-LTC2928IUHF#T RPBF Packaging: Reel - TR Type: Sequencer Mounting: SMD (SMT) Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: 5 ms Minimum Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 38-QFN (5x7) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2928IUHF#TRPBF - 117437-LTC2928IUHF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2928IUHF#TRPBF
117437-LTC2928IUHF#TRPBF
PMIC - PMIC - Supervisors - LTC2928IUHF#TRPBF 117437-LTC2928IUHF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 117437-LTC2928IUHF#T RPBF Packaging: Reel - TR Type: Sequencer Mounting: SMD (SMT) Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: 5 ms Minimum Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 38-QFN (5x7) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 117437-LTC2928IUHF#TRPBF
Packaging: Reel - TR
Type: Sequencer
Mounting: SMD (SMT)
Reset: Active Low
Number of Voltages Monitored: 4
Reset Timeout: 5 ms Minimum
Voltage - Threshold: Adjustable/Selectable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 38-QFN (5x7)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 117437-LTC2928IUHF#TRPBF
Product Name PMIC - PMIC - Supervisors - LTC2928IUHF#TRPBF
Number of Supplies 4; 4
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LT1640LIS8#PBF - 119568-LT1640LIS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4216IDE - 1209038-LTC4216IDE - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.3 to 6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Supervisors - LTC2912CTS8-2#TRMPBF - 1062192-LTC2912CTS8-2#TRMPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type TSOT-23-8
View Details
PMIC - PMIC - Supervisors - LTC2903CS6-A1#TRMPBF - 1062129-LTC2903CS6-A1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-6
View Details