Manufacturer: Linear Technology
Win Source Part Number: 117157-LTC3718EG#PBF
Packaging: Tube/Rail
Applications: Controller, DDR, QDR
Mounting: SMD (SMT)
Voltage - Input: 1.5 V to 36 V
Number of Outputs: 1
Output Voltage: 0.75 V to 18 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SSOP
| Win Source Electronics | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 117157-LTC3718EG#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3718EG#PBF |
| Package Type | SSOP; Other; 24-SSOP |