Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3733CG#PBF 020606-LTC3733CG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020606-LTC3733CG#PBF Packaging: Tube/Rail Applications: Controller, AMD Mounting: SMD (SMT) Voltage - Input: 4 V to 36 V Number of Outputs: 1 Output Voltage: 0.8 V to 1.55 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 36-SSOP
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020606-LTC3733CG#PBF Packaging: Tube/Rail Applications: Controller, AMD Mounting: SMD (SMT) Voltage - Input: 4 V to 36 V Number of Outputs: 1 Output Voltage: 0.8 V to 1.55 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 36-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3733CG#PBF - 020606-LTC3733CG#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3733CG#PBF
020606-LTC3733CG#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3733CG#PBF 020606-LTC3733CG#PBF
Manufacturer: Linear Technology Win Source Part Number: 020606-LTC3733CG#PBF Packaging: Tube/Rail Applications: Controller, AMD Mounting: SMD (SMT) Voltage - Input: 4 V to 36 V Number of Outputs: 1 Output Voltage: 0.8 V to 1.55 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 36-SSOP

Manufacturer: Linear Technology
Win Source Part Number: 020606-LTC3733CG#PBF
Packaging: Tube/Rail
Applications: Controller, AMD
Mounting: SMD (SMT)
Voltage - Input: 4 V to 36 V
Number of Outputs: 1
Output Voltage: 0.8 V to 1.55 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 36-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 020606-LTC3733CG#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3733CG#PBF
Package Type SSOP; Other; 36-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3419IDD#PBF - 020578-LTC3419IDD#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CS8-3.3 - 072293-LT1575CS8-3.3 - Win Source Electronics
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3824HMSE#PBF - 072598-LTC3824HMSE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEST-1.8#PBF - 020362-LT1963AEST-1.8#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; SOT-223-3
View Details