Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3526LBEDC-2#TRMPBF 020586-LTC3526LBEDC-2#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020586-LTC3526LBEDC- 2#TRMPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 550mA (Switch) Family Name: LTC3526LB-2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN (2x2) Purpose: Step-Up Maximum Input Voltage: 5V Nominal Output Voltage (Min/Fixed): 1.5V Maximum Output Voltage: 5.25V Minimum Input Voltage: 0.5V Alternative Parts (Cross-Reference): MAX1796EUA+T; MAX1796EUA-T; MAX1797EUA+T; MAX1796EUA+; Introduction Date: April 15, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020586-LTC3526LBEDC- 2#TRMPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 550mA (Switch) Family Name: LTC3526LB-2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN (2x2) Purpose: Step-Up Maximum Input Voltage: 5V Nominal Output Voltage (Min/Fixed): 1.5V Maximum Output Voltage: 5.25V Minimum Input Voltage: 0.5V Alternative Parts (Cross-Reference): MAX1796EUA+T; MAX1796EUA-T; MAX1797EUA+T; MAX1796EUA+; Introduction Date: April 15, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3526LBEDC-2#TRMPBF - 020586-LTC3526LBEDC-2#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3526LBEDC-2#TRMPBF
020586-LTC3526LBEDC-2#TRMPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3526LBEDC-2#TRMPBF 020586-LTC3526LBEDC-2#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 020586-LTC3526LBEDC- 2#TRMPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 550mA (Switch) Family Name: LTC3526LB-2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN (2x2) Purpose: Step-Up Maximum Input Voltage: 5V Nominal Output Voltage (Min/Fixed): 1.5V Maximum Output Voltage: 5.25V Minimum Input Voltage: 0.5V Alternative Parts (Cross-Reference): MAX1796EUA+T; MAX1796EUA-T; MAX1797EUA+T; MAX1796EUA+; Introduction Date: April 15, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 020586-LTC3526LBEDC-2#TRMPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 550mA (Switch)
Family Name: LTC3526LB-2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DFN (2x2)
Purpose: Step-Up
Maximum Input Voltage: 5V
Nominal Output Voltage (Min/Fixed): 1.5V
Maximum Output Voltage: 5.25V
Minimum Input Voltage: 0.5V
Alternative Parts (Cross-Reference): MAX1796EUA+T; MAX1796EUA-T; MAX1797EUA+T; MAX1796EUA+;
Introduction Date: April 15, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 020586-LTC3526LBEDC-2#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3526LBEDC-2#TRMPBF
Configuration / Function Boost; Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-DFN (2x2)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3561EDD#TRPBF - 104608-LTC3561EDD#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1375IS8-5#TRPBF - 1058232-LT1375IS8-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3701EGN#PBF - 072579-LTC3701EGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076IQ#PBF - 1057745-LT1076IQ#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
View Details