Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3717EGN#TRPBF 116638-LTC3717EGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 116638-LTC3717EGN#TR PBF Packaging: Reel - TR Applications: Controller, DDR, QDR Mounting: SMD (SMT) Voltage - Input: 4 V to 36 V Number of Outputs: 1 Output Voltage: 2 V to 18 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 116638-LTC3717EGN#TR PBF Packaging: Reel - TR Applications: Controller, DDR, QDR Mounting: SMD (SMT) Voltage - Input: 4 V to 36 V Number of Outputs: 1 Output Voltage: 2 V to 18 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3717EGN#TRPBF - 116638-LTC3717EGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3717EGN#TRPBF
116638-LTC3717EGN#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3717EGN#TRPBF 116638-LTC3717EGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 116638-LTC3717EGN#TR PBF Packaging: Reel - TR Applications: Controller, DDR, QDR Mounting: SMD (SMT) Voltage - Input: 4 V to 36 V Number of Outputs: 1 Output Voltage: 2 V to 18 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP

Manufacturer: Linear Technology
Win Source Part Number: 116638-LTC3717EGN#TRPBF
Packaging: Reel - TR
Applications: Controller, DDR, QDR
Mounting: SMD (SMT)
Voltage - Input: 4 V to 36 V
Number of Outputs: 1
Output Voltage: 2 V to 18 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 116638-LTC3717EGN#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3717EGN#TRPBF
Package Type SSOP; Other; 16-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1702CGN - 020500-LTC1702CGN - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 24-SSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3060IDC-5#TRMPBF - 072363-LT3060IDC-5#TRMPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; 8-DFN (2x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1940EFE#PBF - 041245-LT1940EFE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT317AT#PBF - 072366-LT317AT#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-3
View Details