Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3060IDC-5#TRMPBF 072363-LT3060IDC-5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072363-LT3060IDC-5#T RMPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Soft Start Output Current: 100mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (2x2) Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.51V @ 100mA Operating Supply Current: 80μA to 4mA PSRR: 67dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072363-LT3060IDC-5#T RMPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Soft Start Output Current: 100mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (2x2) Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.51V @ 100mA Operating Supply Current: 80μA to 4mA PSRR: 67dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3060IDC-5#TRMPBF - 072363-LT3060IDC-5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3060IDC-5#TRMPBF
072363-LT3060IDC-5#TRMPBF
PMIC - PMIC - Voltage Regulators - Linear - LT3060IDC-5#TRMPBF 072363-LT3060IDC-5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 072363-LT3060IDC-5#T RMPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Soft Start Output Current: 100mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (2x2) Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.51V @ 100mA Operating Supply Current: 80μA to 4mA PSRR: 67dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity

Manufacturer: Linear Technology
Win Source Part Number: 072363-LT3060IDC-5#TRMPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Soft Start
Output Current: 100mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DFN (2x2)
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.51V @ 100mA
Operating Supply Current: 80μA to 4mA
PSRR: 67dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 072363-LT3060IDC-5#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3060IDC-5#TRMPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; 8-DFN (2x2)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1121CZ-5#PBF - 108718-LT1121CZ-5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1095504-SP6200EM5-L-3-3/TR - Win Source Electronics
Specs
Regulator Type Standard; Low Dropout
Package Type Other; Bulk
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761IS5-SD#TRMPBF - 1058630-LT1761IS5-SD#TRMPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3875IUH#PBF - 1072447-LTC3875IUH#PBF - Win Source Electronics
Specs
Output Polarity Positive
Package Type Other; QFN
Special Features Multiple Outputs
View Details