Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT317AT#PBF 072366-LT317AT#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072366-LT317AT#PBF Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 1.5A Output Voltage: Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.25V PSRR: 80dB to 65dB (120Hz) Control Protection Features: Over Temperature Maximum Output Voltage: 40V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072366-LT317AT#PBF Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 1.5A Output Voltage: Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.25V PSRR: 80dB to 65dB (120Hz) Control Protection Features: Over Temperature Maximum Output Voltage: 40V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT317AT#PBF - 072366-LT317AT#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT317AT#PBF
072366-LT317AT#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT317AT#PBF 072366-LT317AT#PBF
Manufacturer: Linear Technology Win Source Part Number: 072366-LT317AT#PBF Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 1.5A Output Voltage: Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.25V PSRR: 80dB to 65dB (120Hz) Control Protection Features: Over Temperature Maximum Output Voltage: 40V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 072366-LT317AT#PBF
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.25V
PSRR: 80dB to 65dB (120Hz)
Control Protection Features: Over Temperature
Maximum Output Voltage: 40V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 072366-LT317AT#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT317AT#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-3
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1129CQ#TRPBF - 108221-LT1129CQ#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1521IS8-3.3#PBF - 1058429-LT1521IS8-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1121IST-3.3#PBF - 115747-LT1121IST-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963EST-1.5#PBF - 020369-LT1963EST-1.5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details