Win Source Electronics Interface - Interface - Telecom - CYG2911 1165928-CYG2911

Description
Manufacturer: Clare, Inc. Win Source Part Number: 1165928-CYG2911 Manufacturer Homepage: www.clare.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Clare, Inc. Win Source Part Number: 1165928-CYG2911 Manufacturer Homepage: www.clare.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CYG2911 - 1165928-CYG2911 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CYG2911
1165928-CYG2911
Interface - Interface - Telecom - CYG2911 1165928-CYG2911
Manufacturer: Clare, Inc. Win Source Part Number: 1165928-CYG2911 Manufacturer Homepage: www.clare.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Clare, Inc.
Win Source Part Number: 1165928-CYG2911
Manufacturer Homepage: www.clare.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1165928-CYG2911
Product Name Interface - Interface - Telecom - CYG2911
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1060CN - 072422-LTC1060CN - Win Source Electronics
Specs
Supply Voltage Other; ±2.37 V ~ 5 V
Package Type DIP; PDIP; 20-PDIP
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301LCDD#PBF - 020657-LTC4301LCDD#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details