Win Source Electronics RF Demodulators - LT5517EUF#TRPBF 116357-LT5517EUF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 116357-LT5517EUF#TRP BF Packaging: Reel - TR Gain: 3.3dB Noise Figure: 12.4dB P1dB: 10dBm LO Frequency: 80MHz to 1.8GHz RF Frequency: 40MHz to 900MHz Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Purpose: Demodulator Supply Voltage - Operating: 4.5 V to 5.25 V Operating Supply Current: 110mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 116357-LT5517EUF#TRP BF Packaging: Reel - TR Gain: 3.3dB Noise Figure: 12.4dB P1dB: 10dBm LO Frequency: 80MHz to 1.8GHz RF Frequency: 40MHz to 900MHz Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Purpose: Demodulator Supply Voltage - Operating: 4.5 V to 5.25 V Operating Supply Current: 110mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Demodulators - LT5517EUF#TRPBF - 116357-LT5517EUF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Demodulators - LT5517EUF#TRPBF
116357-LT5517EUF#TRPBF
RF Demodulators - LT5517EUF#TRPBF 116357-LT5517EUF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 116357-LT5517EUF#TRP BF Packaging: Reel - TR Gain: 3.3dB Noise Figure: 12.4dB P1dB: 10dBm LO Frequency: 80MHz to 1.8GHz RF Frequency: 40MHz to 900MHz Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Purpose: Demodulator Supply Voltage - Operating: 4.5 V to 5.25 V Operating Supply Current: 110mA

Manufacturer: Linear Technology
Win Source Part Number: 116357-LT5517EUF#TRPBF
Packaging: Reel - TR
Gain: 3.3dB
Noise Figure: 12.4dB
P1dB: 10dBm
LO Frequency: 80MHz to 1.8GHz
RF Frequency: 40MHz to 900MHz
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-QFN (4x4)
Purpose: Demodulator
Supply Voltage - Operating: 4.5 V to 5.25 V
Operating Supply Current: 110mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 116357-LT5517EUF#TRPBF
Product Name RF Demodulators - LT5517EUF#TRPBF
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - 126433-TEA5766UK/N1-G - Win Source Electronics
Specs
Interface PCB, Surface Mount
Frequency 7.60E7 to 1.08E8 Hz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
RF Detectors - LTC5507ES6#TRPBF - 303471-LTC5507ES6#TRPBF - Win Source Electronics
Specs
Frequency 100000 to 1.00E9 Hz
View Details