Win Source Electronics RF Detectors - LT5581IDDB#TRMPBF 808481-LT5581IDDB#TRMPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 808481-LT5581IDDB#TR MPBF Packaging: Reel Frequency: 10MHz ~ 6GHz Current - Supply: 1.4mA RF Type: CATV Accuracy: ±1dB Input Range: -34dBm ~ 6dBm Supplier Device Package: 8-DFN (3x2) Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.25V Part Number Series: LT5581
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 808481-LT5581IDDB#TR MPBF Packaging: Reel Frequency: 10MHz ~ 6GHz Current - Supply: 1.4mA RF Type: CATV Accuracy: ±1dB Input Range: -34dBm ~ 6dBm Supplier Device Package: 8-DFN (3x2) Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.25V Part Number Series: LT5581
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - LT5581IDDB#TRMPBF - 808481-LT5581IDDB#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Detectors - LT5581IDDB#TRMPBF
808481-LT5581IDDB#TRMPBF
RF Detectors - LT5581IDDB#TRMPBF 808481-LT5581IDDB#TRMPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 808481-LT5581IDDB#TR MPBF Packaging: Reel Frequency: 10MHz ~ 6GHz Current - Supply: 1.4mA RF Type: CATV Accuracy: ±1dB Input Range: -34dBm ~ 6dBm Supplier Device Package: 8-DFN (3x2) Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.25V Part Number Series: LT5581

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 808481-LT5581IDDB#TRMPBF
Packaging: Reel
Frequency: 10MHz ~ 6GHz
Current - Supply: 1.4mA
RF Type: CATV
Accuracy: ±1dB
Input Range: -34dBm ~ 6dBm
Supplier Device Package: 8-DFN (3x2)
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.25V
Part Number Series: LT5581

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 808481-LT5581IDDB#TRMPBF
Product Name RF Detectors - LT5581IDDB#TRMPBF
Frequency 1.00E7 to 6.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - 132765-TEA5762H1UM - Win Source Electronics
Specs
Operating Temperature -15 to 60 C (5 to 140 F)
View Details
RF Transceiver ICs - TRC102 - 1273878-TRC102 - Win Source Electronics
Specs
RFID Product Transceiver
View Details