Win Source Electronics RF/IF and RFID 198896-AERO4209HN1WM

Description
Manufacturer: ST-Ericsson-Inc Win Source Part Number: 198896-AERO4209HN1WM Category: RF/IF and RFID Family: RF Transceiver ICs Packaging: Reel(TR) Type: TxRx Only Package: 25-QFN Frequency: 850MHz ~ 900MHz, 1.8GHz ~ 1.9GHz Operating Supply Voltage: 2.7 V ~ 3 V Protocol: EDGE, GSM, GPRS Sensitivity: -110dBm RF Family/Standard: Cellular Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ST-Ericsson-Inc Win Source Part Number: 198896-AERO4209HN1WM Category: RF/IF and RFID Family: RF Transceiver ICs Packaging: Reel(TR) Type: TxRx Only Package: 25-QFN Frequency: 850MHz ~ 900MHz, 1.8GHz ~ 1.9GHz Operating Supply Voltage: 2.7 V ~ 3 V Protocol: EDGE, GSM, GPRS Sensitivity: -110dBm RF Family/Standard: Cellular Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 198896-AERO4209HN1WM - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID
198896-AERO4209HN1WM
RF/IF and RFID 198896-AERO4209HN1WM
Manufacturer: ST-Ericsson-Inc Win Source Part Number: 198896-AERO4209HN1WM Category: RF/IF and RFID Family: RF Transceiver ICs Packaging: Reel(TR) Type: TxRx Only Package: 25-QFN Frequency: 850MHz ~ 900MHz, 1.8GHz ~ 1.9GHz Operating Supply Voltage: 2.7 V ~ 3 V Protocol: EDGE, GSM, GPRS Sensitivity: -110dBm RF Family/Standard: Cellular Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: ST-Ericsson-Inc
Win Source Part Number: 198896-AERO4209HN1WM
Category: RF/IF and RFID
Family: RF Transceiver ICs
Packaging: Reel(TR)
Type: TxRx Only
Package: 25-QFN
Frequency: 850MHz ~ 900MHz, 1.8GHz ~ 1.9GHz
Operating Supply Voltage: 2.7 V ~ 3 V
Protocol: EDGE, GSM, GPRS
Sensitivity: -110dBm
RF Family/Standard: Cellular
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 198896-AERO4209HN1WM
Product Name RF/IF and RFID
Frequency 8.50E8 to 1.90E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF Detectors - LTC5505-1ES5#TRMPBF - 303465-LTC5505-1ES5#TRMPBF - Win Source Electronics
Specs
Frequency 3.00E8 to 3.00E9 Hz
View Details
RF/IF and RFID - 110812-TEA5757H1GE - Win Source Electronics
Specs
Interface PCB, Surface Mount
Operating Temperature -15 to 60 C (5 to 140 F)
View Details