Manufacturer: Mindspeed
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1162238-M21250G-12
Categories: Custom Parts
Case / Package: QFN
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1162238-M21250G-12 |
| Product Name | Custom Parts - Custom Parts (J - M) - M21250G-12 |