Manufacturer: Conexant Systems
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1162212-CX93610-12Z
Number of A/D Converters: 1
Categories: Custom Parts
Operating Supply Current: 15 mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Max Supply Voltage: 3.6 V
Min Supply Voltage: 1.8 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1162212-CX93610-12Z |
| Product Name | Custom Parts - Custom Parts (B - D) - CX93610-12Z |