Manufacturer: Conexant Systems
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1159711-CX93010-23Z
Number of Pins: 20
Categories: Custom Parts
Case / Package: Module
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1159711-CX93010-23Z |
| Product Name | Custom Parts - Custom Parts (B - D) - CX93010-23Z |