Manufacturer: ST-Ericsson Inc
Win Source Part Number: 115294-PDI1394P25BD
Category: Integrated Circuits(ICs)
Family: Interface - Specialized
Packaging: Tray
Mounting Style: Surface Mount
Package: 64-LQFP
Manufacturer Device Package: 64-LQFP (10x10)
Applications: AV, TV, VTR
Operating Supply Voltage: 3 V ~ 3.6 V
Interface: IEEE 1394
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 115294-PDI1394P25BD |
| Product Name | Integrated Circuits(ICs) |