Win Source Electronics Crystals, Oscillators, Resonators - Oscillators 1150061-SSW048000I3CHE-T

Description
Win Source Part Number: 1150061-SSW048000I3C HE-T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: HSO321S Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.043" (1.10mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 48 MHz Function: Enable/Disable Frequency Stability: ±50ppm Current - Supply (Max): 15mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Harmony Electronics Corp / H.ELE. Other Names: 3226-SSW048000I3CHE- TTR
Request a Quote
Description
Win Source Part Number: 1150061-SSW048000I3C HE-T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: HSO321S Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.043" (1.10mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 48 MHz Function: Enable/Disable Frequency Stability: ±50ppm Current - Supply (Max): 15mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Harmony Electronics Corp / H.ELE. Other Names: 3226-SSW048000I3CHE- TTR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1150061-SSW048000I3CHE-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1150061-SSW048000I3CHE-T
Crystals, Oscillators, Resonators - Oscillators 1150061-SSW048000I3CHE-T
Win Source Part Number: 1150061-SSW048000I3C HE-T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: HSO321S Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.043" (1.10mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 48 MHz Function: Enable/Disable Frequency Stability: ±50ppm Current - Supply (Max): 15mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Harmony Electronics Corp / H.ELE. Other Names: 3226-SSW048000I3CHE- TTR

Win Source Part Number: 1150061-SSW048000I3CHE-T
Category: Crystals, Oscillators, Resonators>Oscillators
Series: HSO321S
Type: XO (Standard)
Package: Tape & Reel (TR)
Height - Seated (Max): 0.043" (1.10mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 48 MHz
Function: Enable/Disable
Frequency Stability: ±50ppm
Current - Supply (Max): 15mA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: Harmony Electronics Corp / H.ELE.
Other Names: 3226-SSW048000I3CHE-TTR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1150061-SSW048000I3CHE-T
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 48 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 1148173-SSW025000I3CHE-ST7R2 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 25 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366318-TZ0381E - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Frequency 26 MHz
Frequency Tolerance 10 %
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930HMS8-7.37#TRPBF - 784454-LTC6930HMS8-7.37#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount
Frequency 7.37 MHz
View Details