Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1141879-NJM2100MT1
Operating Supply Voltage: 3.5 V
Slew Rate: 4 V/µs
Gain Bandwidth Product: 12 MHz
Number of Channels: 2
Common Mode Rejection Ratio: 60 dB
Input Bias Current: 300 nA
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Nominal Supply Current: 5 mA
Max Dual Supply Voltage: 3.5 V
Min Dual Supply Voltage: 1 V
Voltage Gain: 80 dB
Input Offset Voltage (Vos): 6 mV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1141879-NJM2100MT1 |
| Product Name | Custom Parts - Custom Parts (N - R) - NJM2100MT1 |