Win Source Electronics Crystals, Oscillators, Resonators - Crystals 1125512-X3S024000B91H-HS

Description
Win Source Part Number: 1125512-X3S024000B91 H-HS Category: Crystals, Oscillators, Resonators>Crystals Series: HSX321S Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 24 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±15ppm Frequency Tolerance: ±10ppm Load Capacitance: 9pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Harmony Electronics Corp / H.ELE. Other Names: 3226-X3S024000B91H-H STR
Request a Quote
Description
Win Source Part Number: 1125512-X3S024000B91 H-HS Category: Crystals, Oscillators, Resonators>Crystals Series: HSX321S Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 24 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±15ppm Frequency Tolerance: ±10ppm Load Capacitance: 9pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Harmony Electronics Corp / H.ELE. Other Names: 3226-X3S024000B91H-H STR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1125512-X3S024000B91H-HS - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1125512-X3S024000B91H-HS
Crystals, Oscillators, Resonators - Crystals 1125512-X3S024000B91H-HS
Win Source Part Number: 1125512-X3S024000B91 H-HS Category: Crystals, Oscillators, Resonators>Crystals Series: HSX321S Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 24 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±15ppm Frequency Tolerance: ±10ppm Load Capacitance: 9pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Harmony Electronics Corp / H.ELE. Other Names: 3226-X3S024000B91H-H STR

Win Source Part Number: 1125512-X3S024000B91H-HS
Category: Crystals, Oscillators, Resonators>Crystals
Series: HSX321S
Type: MHz Crystal
Package: Tape & Reel (TR)
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 24 MHz
ESR (Equivalent Series Resistance): 50 Ohms
Frequency Stability: ±15ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 9pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: Harmony Electronics Corp / H.ELE.
Other Names: 3226-X3S024000B91H-HSTR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1125512-X3S024000B91H-HS
Product Name Crystals, Oscillators, Resonators - Crystals
Oscillator Type MHz Crystal
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 1188801-ISA20-32AH-50.000MHZ - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 50 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1348107-E3SB27E0X000VE - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 27.12 MHz
View Details