Win Source Electronics PMIC - PMIC - Battery Management - LTC4066EUF#TRPBF 111673-LTC4066EUF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 111673-LTC4066EUF#TR PBF Packaging: Reel - TR Fault Protection: Over Current Battery Chemistry: Lithium-Ion Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN (4x4) Purpose: Multi-Function Controller
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 111673-LTC4066EUF#TR PBF Packaging: Reel - TR Fault Protection: Over Current Battery Chemistry: Lithium-Ion Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN (4x4) Purpose: Multi-Function Controller
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC4066EUF#TRPBF - 111673-LTC4066EUF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC4066EUF#TRPBF
111673-LTC4066EUF#TRPBF
PMIC - PMIC - Battery Management - LTC4066EUF#TRPBF 111673-LTC4066EUF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 111673-LTC4066EUF#TR PBF Packaging: Reel - TR Fault Protection: Over Current Battery Chemistry: Lithium-Ion Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN (4x4) Purpose: Multi-Function Controller

Manufacturer: Linear Technology
Win Source Part Number: 111673-LTC4066EUF#TRPBF
Packaging: Reel - TR
Fault Protection: Over Current
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-QFN (4x4)
Purpose: Multi-Function Controller

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 111673-LTC4066EUF#TRPBF
Product Name PMIC - PMIC - Battery Management - LTC4066EUF#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4223IGN-2#TRPBF - 1063422-LTC4223IGN-2#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 800 µA
View Details
PMIC - PMIC - Supervisors - LTC690CN8#PBF - 072646-LTC690CN8#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type DIP; PDIP; 8-PDIP
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4260IUH#PBF - 072622-LTC4260IUH#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 32-QFN (5x5)
IQ 2000 µA
View Details
PMIC - PMIC - Supervisors - LTC2914HDHC-2#PBF - 1062210-LTC2914HDHC-2#PBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type 16-DFN (5x3)
View Details