Manufacturer: ST-Ericsson Inc
Win Source Part Number: 111487-PDI1394L40BEG
Category: Integrated Circuits(ICs)
Family: Interface - Specialized
Packaging: Tube
Mounting Style: Surface Mount
Package: 144-LQFP
Manufacturer Device Package: 144-LQFP (20x20)
Applications: AV, TV, VTR
Operating Supply Voltage: 3 V ~ 3.6 V
Interface: IEEE 1394
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 111487-PDI1394L40BEGA |
| Product Name | Integrated Circuits(ICs) |