Win Source Electronics PMIC - PMIC - Supervisors - LTC1727EMS8-2.5#TRPBF 111278-LTC1727EMS8-2.5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 111278-LTC1727EMS8-2 .5#TRPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.338V, 3.086V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 111278-LTC1727EMS8-2 .5#TRPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.338V, 3.086V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC1727EMS8-2.5#TRPBF - 111278-LTC1727EMS8-2.5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC1727EMS8-2.5#TRPBF
111278-LTC1727EMS8-2.5#TRPBF
PMIC - PMIC - Supervisors - LTC1727EMS8-2.5#TRPBF 111278-LTC1727EMS8-2.5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 111278-LTC1727EMS8-2 .5#TRPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.338V, 3.086V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP

Manufacturer: Linear Technology
Win Source Part Number: 111278-LTC1727EMS8-2.5#TRPBF
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 3
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.338V, 3.086V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 111278-LTC1727EMS8-2.5#TRPBF
Product Name PMIC - PMIC - Supervisors - LTC1727EMS8-2.5#TRPBF
Number of Supplies 3; 3
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC690CN8#PBF - 072646-LTC690CN8#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type DIP; PDIP; 8-PDIP
View Details
PMIC - PMIC - Supervisors - LTC2908CDDB-B1#TRPBF - 124039-LTC2908CDDB-B1#TRPBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details
PMIC - PMIC - Supervisors - SP691ACP - 1257602-SP691ACP - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC1726IS8-5#PBF - 115774-LTC1726IS8-5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details