Win Source Electronics Chip Resistor - Surface Mount - CR16-244FV 1111051-CR16-244FV

Description
Manufacturer: HOKURIKU ELECTRIC INDUSTRY CO.,LTD Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1111051-CR16-244FV Length: 1.6 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 500 µm Resistance: 240 kΩ Width: 800 µm Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C
Request a Quote
Description
Manufacturer: HOKURIKU ELECTRIC INDUSTRY CO.,LTD Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1111051-CR16-244FV Length: 1.6 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 500 µm Resistance: 240 kΩ Width: 800 µm Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR16-244FV - 1111051-CR16-244FV - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CR16-244FV
1111051-CR16-244FV
Chip Resistor - Surface Mount - CR16-244FV 1111051-CR16-244FV
Manufacturer: HOKURIKU ELECTRIC INDUSTRY CO.,LTD Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1111051-CR16-244FV Length: 1.6 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 500 µm Resistance: 240 kΩ Width: 800 µm Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C

Manufacturer: HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1111051-CR16-244FV
Length: 1.6 mm
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Height: 500 µm
Resistance: 240 kΩ
Width: 800 µm
Categories: Chip Resistor - Surface Mount
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 155 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1111051-CR16-244FV
Product Name Chip Resistor - Surface Mount - CR16-244FV
Technology / Construction MetalFilm; Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - LRC-LR1206LF-01-R050-F - 1070907-LRC-LR1206LF-01-R050-F - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0500 ohms
View Details
Chip Resistor - Surface Mount - IRCLR2512-01-R051-FT - 1166804-IRCLR2512-01-R051-FT - Win Source Electronics
Specs
Resistance Range 0.0510 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - CR16-561FV - 1132226-CR16-561FV - Win Source Electronics
Specs
Resistance Range 560 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - LR2010LF-01-R050-FT - 984335-LR2010LF-01-R050-FT - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details