Win Source Electronics Resistor Networks, Arrays - M8340101M2102FA 1225818-M8340101M2102FA

Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1225818-M8340101M210 2FA Categories: Resistor Networks,Arrays Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1225818-M8340101M210 2FA Categories: Resistor Networks,Arrays Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - M8340101M2102FA - 1225818-M8340101M2102FA - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - M8340101M2102FA
1225818-M8340101M2102FA
Resistor Networks, Arrays - M8340101M2102FA 1225818-M8340101M2102FA
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1225818-M8340101M210 2FA Categories: Resistor Networks,Arrays Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: International Resistive
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1225818-M8340101M2102FA
Categories: Resistor Networks,Arrays
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1225818-M8340101M2102FA
Product Name Resistor Networks, Arrays - M8340101M2102FA
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - CR16-561FV - 1132226-CR16-561FV - Win Source Electronics
Specs
Resistance Range 560 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - OAR3R005JLF - 1006077-OAR3R005JLF - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 5 +/- %
Temperature Coefficient 20 ±ppm/°C
View Details