Win Source Electronics Power Supplies - External/Internal (Off-Board) - LED Drivers 1103913-LPVL-150-12

Description
Win Source Part Number: 1103913-LPVL-150-12 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: LPV-150 (150W) Type: Constant Voltage Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 20 Ratings: IP67 Power (Watts): 120 W Voltage - Output: 12V Topology: AC DC Converter Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 90VAC Voltage - Input (Max): 132VAC Efficiency: 87% Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 65°C Dimension: 7.52" L x 2.48" W x 1.48" H (191.0mm x 63.0mm x 37.5mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Mfr: MEAN WELL USA Inc. Other Names: LPVL-150-12-ND,1866- 3310 Base Product Number: LPVL-150 Approval Agency: cURus
Request a Quote Datasheet
Description
Win Source Part Number: 1103913-LPVL-150-12 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: LPV-150 (150W) Type: Constant Voltage Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 20 Ratings: IP67 Power (Watts): 120 W Voltage - Output: 12V Topology: AC DC Converter Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 90VAC Voltage - Input (Max): 132VAC Efficiency: 87% Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 65°C Dimension: 7.52" L x 2.48" W x 1.48" H (191.0mm x 63.0mm x 37.5mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Mfr: MEAN WELL USA Inc. Other Names: LPVL-150-12-ND,1866- 3310 Base Product Number: LPVL-150 Approval Agency: cURus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1103913-LPVL-150-12 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - LED Drivers
1103913-LPVL-150-12
Power Supplies - External/Internal (Off-Board) - LED Drivers 1103913-LPVL-150-12
Win Source Part Number: 1103913-LPVL-150-12 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: LPV-150 (150W) Type: Constant Voltage Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 20 Ratings: IP67 Power (Watts): 120 W Voltage - Output: 12V Topology: AC DC Converter Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 90VAC Voltage - Input (Max): 132VAC Efficiency: 87% Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 65°C Dimension: 7.52" L x 2.48" W x 1.48" H (191.0mm x 63.0mm x 37.5mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Mfr: MEAN WELL USA Inc. Other Names: LPVL-150-12-ND,1866- 3310 Base Product Number: LPVL-150 Approval Agency: cURus

Win Source Part Number: 1103913-LPVL-150-12
Category: Power Supplies - External/Internal (Off-Board)>LED Drivers
Series: LPV-150 (150W)
Type: Constant Voltage
Termination Style: Wire Leads
Features: OCP, OTP, OVP, SCP
Package: Box
Standard Package: 20
Ratings: IP67
Power (Watts): 120 W
Voltage - Output: 12V
Topology: AC DC Converter
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 90VAC
Voltage - Input (Max): 132VAC
Efficiency: 87%
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 65°C
Dimension: 7.52" L x 2.48" W x 1.48" H (191.0mm x 63.0mm x 37.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Mfr: MEAN WELL USA Inc.
Other Names: LPVL-150-12-ND,1866-3310
Base Product Number: LPVL-150
Approval Agency: cURus

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1103913-LPVL-150-12
Product Name Power Supplies - External/Internal (Off-Board) - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3466EFE#PBF - 781023-LT3466EFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 39.5 volts
View Details
PMIC - PMIC - LED Drivers - SP6690EK1-L - 1095514-SP6690EK1-L - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3491EDC#TRMPBF - 072373-LT3491EDC#TRMPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 volts
Output Voltage 27 volts
View Details
PMIC - PMIC - LED Drivers - LT3954EUHE#PBF - 1206811-LT3954EUHE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details