Manufacturer: Foxconn Optical Interconnect Technology, Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101945-UB01123-2V1-
Number of Positions: 4
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1101945-UB01123-2V1-4F |
| Product Name | OEM Parts - OEM Parts (T - Z) - UB01123-2V1-4F |