Manufacturer: AMCC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1085847-PPC440GX-3RF
Number of Pins: 552
Categories: OEM Parts(O-R)
Max Frequency: 667 MHz
Alternative Parts (Cross-Reference): PPC440GX-3RF667CPPC4
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 32 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Core Architecture: PowerPC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1085847-PPC440GX-3RF667C |
| Product Name | OEM Parts - OEM Parts (O - R) - PPC440GX-3RF667C |