Manufacturer: International Resistive
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083077-OAR-3-R02-F-
Tolerance: 1 %
Temperature Coefficient: 20 ppm/°C
Resistance: 20 mΩ
Power Rating: 3 W
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1083077-OAR-3-R02-F-LF |
| Product Name | OEM Parts - OEM Parts (O - R) - OAR-3-R02-F-LF |