Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082319-NJU7221U15-T
Mounting: SMD (SMT)
Output Type: Fixed
Number of Outputs: 1
Output Current: 100 mA
Input Bias Current: 19 µA
Output Voltage: 1.5 V
Categories: OEM Parts(M-N)
Case / Package: SOT-89
Max Input Voltage: 12 V
Alternative Parts (Cross-Reference): NJU7221U15-TE1NJU722
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Power Dissipation: 300 mW
Dropout Voltage: 300 mV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082319-NJU7221U15-TE1 |
| Product Name | OEM Parts - OEM Parts (M - N) - NJU7221U15-TE1 |