Win Source Electronics OEM Parts - OEM Parts (M - N) - NJU7201U25-TE1 1082318-NJU7201U25-TE1

Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082318-NJU7201U25-T E1 Packaging: Tape and Reel Mounting: SMD (SMT) Polarity: Positive Output Type: Fixed Power Dissipation: 300 W Number of Pins: 4 Number of Outputs: 1 Output Current: 100 mA Output Voltage: 2.5 V Categories: OEM Parts(M-N) Case / Package: SOT-89 Max Input Voltage: 12 V Alternative Parts (Cross-Reference): NJU7201U25-TE1NJU720 1U25(TE1); NJU7201U25TE1; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Power Dissipation: 300 mW Dropout Voltage: 300 mV
Request a Quote
Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082318-NJU7201U25-T E1 Packaging: Tape and Reel Mounting: SMD (SMT) Polarity: Positive Output Type: Fixed Power Dissipation: 300 W Number of Pins: 4 Number of Outputs: 1 Output Current: 100 mA Output Voltage: 2.5 V Categories: OEM Parts(M-N) Case / Package: SOT-89 Max Input Voltage: 12 V Alternative Parts (Cross-Reference): NJU7201U25-TE1NJU720 1U25(TE1); NJU7201U25TE1; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Power Dissipation: 300 mW Dropout Voltage: 300 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - NJU7201U25-TE1 - 1082318-NJU7201U25-TE1 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - NJU7201U25-TE1
1082318-NJU7201U25-TE1
OEM Parts - OEM Parts (M - N) - NJU7201U25-TE1 1082318-NJU7201U25-TE1
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082318-NJU7201U25-T E1 Packaging: Tape and Reel Mounting: SMD (SMT) Polarity: Positive Output Type: Fixed Power Dissipation: 300 W Number of Pins: 4 Number of Outputs: 1 Output Current: 100 mA Output Voltage: 2.5 V Categories: OEM Parts(M-N) Case / Package: SOT-89 Max Input Voltage: 12 V Alternative Parts (Cross-Reference): NJU7201U25-TE1NJU720 1U25(TE1); NJU7201U25TE1; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Power Dissipation: 300 mW Dropout Voltage: 300 mV

Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082318-NJU7201U25-TE1
Packaging: Tape and Reel
Mounting: SMD (SMT)
Polarity: Positive
Output Type: Fixed
Power Dissipation: 300 W
Number of Pins: 4
Number of Outputs: 1
Output Current: 100 mA
Output Voltage: 2.5 V
Categories: OEM Parts(M-N)
Case / Package: SOT-89
Max Input Voltage: 12 V
Alternative Parts (Cross-Reference): NJU7201U25-TE1NJU7201U25(TE1); NJU7201U25TE1;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Max Power Dissipation: 300 mW
Dropout Voltage: 300 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1082318-NJU7201U25-TE1
Product Name OEM Parts - OEM Parts (M - N) - NJU7201U25-TE1
Output Voltage Type Fixed; Fixed
Package Type SOT89; Other; SOT-89
Special Features Multiple Outputs
Output Voltage 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3757EMSE#PBF - 020420-LT3757EMSE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3735EG#PBF - 020607-LTC3735EG#PBF - Win Source Electronics
Specs
Package Type SSOP; Other; 36-SSOP
Special Features Multiple Outputs
Output Voltage 0.7000 to 1.71 volts
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1121ACS8-5 - 072203-LT1121ACS8-5 - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1702ACGN#PBF - 041254-LTC1702ACGN#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 24-SSOP
View Details