Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430ACS8 072462-LTC1430ACS8

Description
Manufacturer: Linear Technology Win Source Part Number: 072462-LTC1430ACS8 Packaging: Tube/Rail Applications: Controller, Intel Pentium II, AMD-K6 Mounting: SMD (SMT) Voltage - Input: 4 V to 8 V Number of Outputs: 1 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Alternative Parts (Cross-Reference): NCP5332ADWR2; LTC1430ACS8#TR; HA16116FP-E; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072462-LTC1430ACS8 Packaging: Tube/Rail Applications: Controller, Intel Pentium II, AMD-K6 Mounting: SMD (SMT) Voltage - Input: 4 V to 8 V Number of Outputs: 1 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Alternative Parts (Cross-Reference): NCP5332ADWR2; LTC1430ACS8#TR; HA16116FP-E; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430ACS8 - 072462-LTC1430ACS8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430ACS8
072462-LTC1430ACS8
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430ACS8 072462-LTC1430ACS8
Manufacturer: Linear Technology Win Source Part Number: 072462-LTC1430ACS8 Packaging: Tube/Rail Applications: Controller, Intel Pentium II, AMD-K6 Mounting: SMD (SMT) Voltage - Input: 4 V to 8 V Number of Outputs: 1 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Alternative Parts (Cross-Reference): NCP5332ADWR2; LTC1430ACS8#TR; HA16116FP-E; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 072462-LTC1430ACS8
Packaging: Tube/Rail
Applications: Controller, Intel Pentium II, AMD-K6
Mounting: SMD (SMT)
Voltage - Input: 4 V to 8 V
Number of Outputs: 1
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Alternative Parts (Cross-Reference): NCP5332ADWR2; LTC1430ACS8#TR; HA16116FP-E;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 072462-LTC1430ACS8
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430ACS8
Package Type SOIC; Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3776EUF#PBF - 072594-LTC3776EUF#PBF - Win Source Electronics
Specs
Package Type Other; 24-QFN (4x4)
Special Features Multiple Outputs
Output Voltage 0.3000 to 9.8 volts
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3419EDD#PBF - 020577-LTC3419EDD#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1764EQ#PBF - 072325-LT1764EQ#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1624CS8#PBF - 020488-LTC1624CS8#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details