Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082310-NJU7096V-TE1
Length: 3.5 mm
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Height: 1.15 mm
Slew Rate: 1 V/µs
Gain Bandwidth Product: 1 MHz
Number of Channels: 2
Number of Pins: 8
Common Mode Rejection Ratio: 55 dB
Input Bias Current: 1 pA
Width: 4.4 mm
Categories: OEM Parts(M-N)
Case / Package: SSOP
Alternative Parts (Cross-Reference): NJU7096V-TE1NJU7096V
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Nominal Supply Current: 400 µA
Voltage Gain: 70 dB
Input Offset Voltage (Vos): 2 mV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082310-NJU7096V-TE1 |
| Product Name | OEM Parts - OEM Parts (M - N) - NJU7096V-TE1 |