Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082292-NJU6368DF1-T
Frequency: 50 MHz
Operating Supply Voltage: 7 V
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): NJU6368DF1-TE1NJU636
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Standard, Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082292-NJU6368DF1-TE1 |
| Product Name | OEM Parts - OEM Parts (M - N) - NJU6368DF1-TE1 |