Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082268-NJM78L05A-(T
Mounting: SMD (SMT)
Polarity: Positive
Output Type: Fixed
Number of Outputs: 1
Output Current: 100 mA
Output Voltage: 5 V
Categories: OEM Parts(M-N)
Case / Package: SOT-89
Max Input Voltage: 30 V
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 500 mW
Min Input Voltage: 30 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082268-NJM78L05A-(T1) |
| Product Name | OEM Parts - OEM Parts (M - N) - NJM78L05A-(T1) |