Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082236-NJM2880U28-T
Mounting: SMD (SMT)
Output Type: Fixed
Number of Outputs: 1
Output Current: 400 mA
Input Bias Current: 120 µA
Output Voltage: 2.8 V
Categories: OEM Parts(M-N)
Case / Package: SOT-89-5
Max Input Voltage: 14 V
Alternative Parts (Cross-Reference): NJM2880U28-TE1NJM288
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 350 mW
Dropout Voltage: 180 mV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082236-NJM2880U28-TE1 |
| Product Name | OEM Parts - OEM Parts (M - N) - NJM2880U28-TE1 |