Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082178-NJM2370R10-T
Output Type: Fixed
Number of Pins: 8
Number of Outputs: 1
Output Current: 180 mA
Input Bias Current: 180 µA
Output Voltage: 10 V
Categories: OEM Parts(M-N)
Max Input Voltage: 20 V
Alternative Parts (Cross-Reference): NJM2370R10-TE1NJM237
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 320 mW
Dropout Voltage: 300 mV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082178-NJM2370R10-TE1 |
| Product Name | OEM Parts - OEM Parts (M - N) - NJM2370R10-TE1 |