Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082167-NJM2285MA(TE
Number of Pins: 16
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Nominal Supply Current: 14.8 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082167-NJM2285MA(TE1) |
| Product Name | OEM Parts - OEM Parts (M - N) - NJM2285MA(TE1) |