Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082164-NJM2277M
Number of Pins: 30
Output Power: 700 mW
Output Voltage: 5.5 V
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): NJM2277MNJM#2277M;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Nominal Supply Current: 56 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082164-NJM2277M |
| Product Name | OEM Parts - OEM Parts (M - N) - NJM2277M |